EPCOS AG OEM Parts - OEM Parts (A - B) - B78476A8065A3 B78476A8065A3

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016204-B78476A8065A 3 Termination: SMD/SMT Length: 12.7 mm Inductance: 350 µH Mounting: SMD (SMT) Return Loss: -20 dB Height: 5.6 mm Number of Pins: 16 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: OEM Parts(A-B) Case / Package: Module Alternative Parts (Cross-Reference): B78476A8065A3B78476A 8065A 3; B78476A8065A3.; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Max DC Current: 8 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016204-B78476A8065A 3 Termination: SMD/SMT Length: 12.7 mm Inductance: 350 µH Mounting: SMD (SMT) Return Loss: -20 dB Height: 5.6 mm Number of Pins: 16 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: OEM Parts(A-B) Case / Package: Module Alternative Parts (Cross-Reference): B78476A8065A3B78476A 8065A 3; B78476A8065A3.; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Max DC Current: 8 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B78476A8065A3 - 1016204-B78476A8065A3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B78476A8065A3
1016204-B78476A8065A3
OEM Parts - OEM Parts (A - B) - B78476A8065A3 1016204-B78476A8065A3
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016204-B78476A8065A 3 Termination: SMD/SMT Length: 12.7 mm Inductance: 350 µH Mounting: SMD (SMT) Return Loss: -20 dB Height: 5.6 mm Number of Pins: 16 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: OEM Parts(A-B) Case / Package: Module Alternative Parts (Cross-Reference): B78476A8065A3B78476A 8065A 3; B78476A8065A3.; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Max DC Current: 8 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Lead/Base Style: Gull Wing

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016204-B78476A8065A3
Termination: SMD/SMT
Length: 12.7 mm
Inductance: 350 µH
Mounting: SMD (SMT)
Return Loss: -20 dB
Height: 5.6 mm
Number of Pins: 16
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: OEM Parts(A-B)
Case / Package: Module
Alternative Parts (Cross-Reference): B78476A8065A3B78476A8065A 3; B78476A8065A3.;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Max DC Current: 8 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1016204-B78476A8065A3
Product Name OEM Parts - OEM Parts (A - B) - B78476A8065A3
Unlock Full Specs
to access all available technical data