EPCOS AG Pulse Transformers B78476A8065A003

Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 495-4020-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4020-2-ND
Pulse Transformers 495-4020-2-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 495-4020-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4020-6-ND
Pulse Transformers 495-4020-6-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 495-4020-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4020-1-ND
Pulse Transformers 495-4020-1-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - B78476A8065A003 - 912632-B78476A8065A003 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B78476A8065A003
912632-B78476A8065A003
Pulse Transformers - B78476A8065A003 912632-B78476A8065A003
Manufacturer: EPCOS (TDK) Win Source Part Number: 912632-B78476A8065A0 03 Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: B78476A8065A 3, B78476A8065A3, 495-4020-6, B78476A8065A 3, 495-4020-2, 495-4020-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912632-B78476A8065A003
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: B78476A8065A 3, B78476A8065A3, 495-4020-6, B78476A8065A 3, 495-4020-2, 495-4020-1

Buy Now Datasheet
SMD Pulse Transformer - 166-B78476A8065A003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-B78476A8065A003
SMD Pulse Transformer 166-B78476A8065A003
Telecom Transformer 1CT:1CT 16 Terminal Gull Wing SMD Product overview: B78476A8065A003 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8065A003 can be used for catalog matching and distributor lookup.

Telecom Transformer 1CT:1CT 16 Terminal Gull Wing SMD Product overview: B78476A8065A003 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8065A003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
B78476A8065A003
Audio Transformers / Signal Transformers B78476A8065A003
Audio Transformers / Signal Transformers 10/100 BASE-T 0C-70C 1-PORT

Audio Transformers / Signal Transformers 10/100 BASE-T 0C-70C 1-PORT

Buy Now Datasheet
Pulse Transformer, 1 Epcos - 33P6592 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Epcos
33P6592
Pulse Transformer, 1 Epcos 33P6592
Pulse Transformer, 1:1, 350 H, 1.5 kV RoHS Compliant: Yes

Pulse Transformer, 1:1, 350 H, 1.5 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
B78476A8065A003
Transformers - Pulse Transformers B78476A8065A003
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 495-4020-2-ND 912632-B78476A8065A003 166-B78476A8065A003 B78476A8065A003 33P6592 B78476A8065A003
Product Name Pulse Transformers Pulse Transformers - B78476A8065A003 SMD Pulse Transformer Audio Transformers / Signal Transformers Pulse Transformer, 1 Epcos Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
Transformers - Chokes & Reactors - 157E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers