EPCOS AG Pulse Transformers - B78476A1889A003 B78476A1889A003

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912630-B78476A1889A0 03 Operating Temperature Range: 0°C ~ 70°C Features: - LAN Pulse Transformer - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: B78476A1889A3, B78476A1889A 3, B78476A1889A 3, 495-4023-6, 495-4023-1, 495-4023-2
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912630-B78476A1889A0 03 Operating Temperature Range: 0°C ~ 70°C Features: - LAN Pulse Transformer - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: B78476A1889A3, B78476A1889A 3, B78476A1889A 3, 495-4023-6, 495-4023-1, 495-4023-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - B78476A1889A003 - 912630-B78476A1889A003 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B78476A1889A003
912630-B78476A1889A003
Pulse Transformers - B78476A1889A003 912630-B78476A1889A003
Manufacturer: EPCOS (TDK) Win Source Part Number: 912630-B78476A1889A0 03 Operating Temperature Range: 0°C ~ 70°C Features: - LAN Pulse Transformer - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: B78476A1889A3, B78476A1889A 3, B78476A1889A 3, 495-4023-6, 495-4023-1, 495-4023-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912630-B78476A1889A003
Operating Temperature Range: 0°C ~ 70°C
Features: - LAN Pulse Transformer - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: B78476A1889A3, B78476A1889A 3, B78476A1889A 3, 495-4023-6, 495-4023-1, 495-4023-2

Buy Now Datasheet
SMD Pulse Transformer - 166-B78476A1889A003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-B78476A1889A003
SMD Pulse Transformer 166-B78476A1889A003
Telecom Transformer 1CT:1CT 24 Terminal Gull Wing SMD Product overview: B78476A1889A003 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A1889A003 can be used for catalog matching and distributor lookup.

Telecom Transformer 1CT:1CT 24 Terminal Gull Wing SMD Product overview: B78476A1889A003 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A1889A003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
B78476A1889A003
Transformers - Pulse Transformers B78476A1889A003
MODULE MAGNETIC LAN 2-PORT SMD

MODULE MAGNETIC LAN 2-PORT SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
B78476A1889A003
Audio Transformers / Signal Transformers B78476A1889A003
Audio Transformers / Signal Transformers 10/100 BASE-T 0C-70C 2-PORT POE

Audio Transformers / Signal Transformers 10/100 BASE-T 0C-70C 2-PORT POE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 912630-B78476A1889A003 166-B78476A1889A003 B78476A1889A003 B78476A1889A003
Product Name Pulse Transformers - B78476A1889A003 SMD Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1611469-0 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
PCB Transformers - 1838321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
CST7030 Series SMT Current Sense Transformers - CST7030-100L CST7030-100LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details