EPCOS AG Modular Connectors - B7847 B7847

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 229965-B7847 Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.541" (13.75mm) Housing Material: Thermoplastic Applications: 10/100 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 4 Shield Material: Copper Alloy Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 229965-B7847 Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.541" (13.75mm) Housing Material: Thermoplastic Applications: 10/100 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 4 Shield Material: Copper Alloy Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - B7847 - 229965-B7847 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - B7847
229965-B7847
Modular Connectors - B7847 229965-B7847
Manufacturer: EPCOS (TDK) Win Source Part Number: 229965-B7847 Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.541" (13.75mm) Housing Material: Thermoplastic Applications: 10/100 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 4 Shield Material: Copper Alloy Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 229965-B7847
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 0.541" (13.75mm)
Housing Material: Thermoplastic
Applications: 10/100 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
LED Color: Does Not Contain LED
Number of Cores per Jack: 4
Shield Material: Copper Alloy
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
442-B7847
Electronic Connector 442-B7847
CONN MAGJACK 1PORT 100 BASE-T Product overview: B7847 from EPCOS (TDK) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-B7847 can be used for catalog matching and distributor lookup.

CONN MAGJACK 1PORT 100 BASE-T Product overview: B7847 from EPCOS (TDK) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-B7847 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 229965-B7847 442-B7847
Product Name Modular Connectors - B7847 Electronic Connector
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products