Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962796-B78417A2285A0
Termination: Gull Wing
Current Rating: 20 A
Length: 12.192 mm
Inductance: 1.7 mH
Height - Seated (Max): 10.9982 mm
Frequency: 250 kHz
Width: 10.5918 mm
Categories: OEM Parts(A-B)
DC Resistance (DCR): 2.1 Ω
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 962796-B78417A2285A003 |
| Product Name | OEM Parts - OEM Parts (A - B) - B78417A2285A003 |