EPCOS AG Pulse Transformers B78416A2360A003

Description
3mH Pulse Transformer 1:1:8.42 Surface Mount
Request a Quote Datasheet
Description
3mH Pulse Transformer 1:1:8.42 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 495-77442-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-77442-2-ND
Pulse Transformers 495-77442-2-ND
3mH Pulse Transformer 1:1:8.42 Surface Mount

3mH Pulse Transformer 1:1:8.42 Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1011988-B78416A2360A003 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1011988-B78416A2360A003
Transformers - Pulse Transformers 1011988-B78416A2360A003
Win Source Part Number: 1011988-B78416A2360A 003 Category: Transformers>Pulse Transformers Series: B7416A Package: Tape & Reel Inductance: 3mH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.260" L x 0.260" W (6.60mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics Other Names: B78416A2360A 3,495-77442-6,495-77 442-1,495-77442-2

Win Source Part Number: 1011988-B78416A2360A003
Category: Transformers>Pulse Transformers
Series: B7416A
Package: Tape & Reel
Inductance: 3mH
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.260" L x 0.260" W (6.60mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: EPCOS - TDK Electronics
Other Names: B78416A2360A 3,495-77442-6,495-77442-1,495-77442-2

Buy Now Datasheet
Transformer, Ultrasonic Sensor, Smt Rohs Compliant Epcos - 69AH6895 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Ultrasonic Sensor, Smt Rohs Compliant Epcos
69AH6895
Transformer, Ultrasonic Sensor, Smt Rohs Compliant Epcos 69AH6895
TRANSFORMER, ULTRASONIC SENSOR, SMT ROHS COMPLIANT: YES

TRANSFORMER, ULTRASONIC SENSOR, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
B78416A2360A003
Transformers - Pulse Transformers B78416A2360A003
EP6 SMD TRANSFORMER

EP6 SMD TRANSFORMER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 495-77442-2-ND 1011988-B78416A2360A003 69AH6895 B78416A2360A003
Product Name Pulse Transformers Transformers - Pulse Transformers Transformer, Ultrasonic Sensor, Smt Rohs Compliant Epcos Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5483-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Balun - 2312-QPP0025TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details