Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047924-B78408A1226A
Packaging: Tape and Reel
Length: 5.7 mm
Number of Pins: 6
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.1 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047924-B78408A1226A003 |
| Product Name | OEM Parts - OEM Parts (A - B) - B78408A1226A003 |