EPCOS AG Switching Converter, SMPS Transformers - B78304B1031A3 B78304B1031A3

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 737233-B78304B1031A3 Manufacturer Homepage: www.epcos.com Reference Date Code: 151021 Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 737233-B78304B1031A3 Manufacturer Homepage: www.epcos.com Reference Date Code: 151021 Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - B78304B1031A3 - 737233-B78304B1031A3 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - B78304B1031A3
737233-B78304B1031A3
Switching Converter, SMPS Transformers - B78304B1031A3 737233-B78304B1031A3
Manufacturer: EPCOS (TDK) Win Source Part Number: 737233-B78304B1031A3 Manufacturer Homepage: www.epcos.com Reference Date Code: 151021 Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 737233-B78304B1031A3
Manufacturer Homepage: www.epcos.com
Reference Date Code: 151021
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now
SMD 0.9Ohm Switching Converter Smps Transformer - 168-B78304B1031A3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.9Ohm Switching Converter Smps Transformer
168-B78304B1031A3
SMD 0.9Ohm Switching Converter Smps Transformer 168-B78304B1031A3
Switching Transformer 1:1:1 <0.9Ohm Prim. DCR <0.9Ohm Sec. DCR 6 Terminal Gull Wing SMD Product overview: B78304B1031A3 from TDK Corporation is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.9Ohm. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, SMD, 0.9Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-B78304B1031A3 can be used for catalog matching and distributor lookup.

Switching Transformer 1:1:1 <0.9Ohm Prim. DCR <0.9Ohm Sec. DCR 6 Terminal Gull Wing SMD Product overview: B78304B1031A3 from TDK Corporation is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.9Ohm. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, SMD, 0.9Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-B78304B1031A3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 737233-B78304B1031A3 168-B78304B1031A3
Product Name Switching Converter, SMPS Transformers - B78304B1031A3 SMD 0.9Ohm Switching Converter Smps Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNA-0235-D103TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Quick Pack™ Power Transformers - F6-20 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601432779388 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details