EPCOS AG Switching Converter, SMPS Transformers - B78304B1031A003 B78304B1031A003

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769553-B78304B1031A0 03 Series: B78304B Type: For DC/DC Converters Operating Temperature Range: -40°C ~ 85°C Mounting: SMD Inductance @ Frequency: 1mH @ 10kHz Voltage - Isolation: 500Vrms Family Name: B78304B Categories: Transformers Dimension: 0.315" L x 0.276" W (8.00mm x 7.00mm) Footprint: 0.315" L x 0.374" W (8.00mm x 9.50mm) Height - Seated (Maximum): 0.224" (5.70mm) Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769553-B78304B1031A0 03 Series: B78304B Type: For DC/DC Converters Operating Temperature Range: -40°C ~ 85°C Mounting: SMD Inductance @ Frequency: 1mH @ 10kHz Voltage - Isolation: 500Vrms Family Name: B78304B Categories: Transformers Dimension: 0.315" L x 0.276" W (8.00mm x 7.00mm) Footprint: 0.315" L x 0.374" W (8.00mm x 9.50mm) Height - Seated (Maximum): 0.224" (5.70mm) Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - B78304B1031A003 - 769553-B78304B1031A003 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - B78304B1031A003
769553-B78304B1031A003
Switching Converter, SMPS Transformers - B78304B1031A003 769553-B78304B1031A003
Manufacturer: EPCOS (TDK) Win Source Part Number: 769553-B78304B1031A0 03 Series: B78304B Type: For DC/DC Converters Operating Temperature Range: -40°C ~ 85°C Mounting: SMD Inductance @ Frequency: 1mH @ 10kHz Voltage - Isolation: 500Vrms Family Name: B78304B Categories: Transformers Dimension: 0.315" L x 0.276" W (8.00mm x 7.00mm) Footprint: 0.315" L x 0.374" W (8.00mm x 9.50mm) Height - Seated (Maximum): 0.224" (5.70mm) Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769553-B78304B1031A003
Series: B78304B
Type: For DC/DC Converters
Operating Temperature Range: -40°C ~ 85°C
Mounting: SMD
Inductance @ Frequency: 1mH @ 10kHz
Voltage - Isolation: 500Vrms
Family Name: B78304B
Categories: Transformers
Dimension: 0.315" L x 0.276" W (8.00mm x 7.00mm)
Footprint: 0.315" L x 0.374" W (8.00mm x 9.50mm)
Height - Seated (Maximum): 0.224" (5.70mm)
Introduction Date: January 27, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switching Converter, SMPS Transformers - 495-75948-1-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
495-75948-1-ND
Switching Converter, SMPS Transformers 495-75948-1-ND
For For DC/DC Converters SMPS Transformer 500Vrms Isolation Surface Mount

For For DC/DC Converters SMPS Transformer 500Vrms Isolation Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 495-75948-6-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
495-75948-6-ND
Switching Converter, SMPS Transformers 495-75948-6-ND
For For DC/DC Converters SMPS Transformer 500Vrms Isolation Surface Mount

For For DC/DC Converters SMPS Transformer 500Vrms Isolation Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 495-75948-2-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
495-75948-2-ND
Switching Converter, SMPS Transformers 495-75948-2-ND
For For DC/DC Converters SMPS Transformer 500Vrms Isolation Surface Mount

For For DC/DC Converters SMPS Transformer 500Vrms Isolation Surface Mount

Buy Now Datasheet
SMD Switching Converter Smps Transformer - 168-B78304B1031A003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Switching Converter Smps Transformer
168-B78304B1031A003
SMD Switching Converter Smps Transformer 168-B78304B1031A003
XFMR DC/DC CONV SMD Product overview: B78304B1031A003 from EPCOS (TDK) is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-B78304B1031A003 can be used for catalog matching and distributor lookup.

XFMR DC/DC CONV SMD Product overview: B78304B1031A003 from EPCOS (TDK) is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-B78304B1031A003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
B78304B1031A003
Audio Transformers / Signal Transformers B78304B1031A003
Audio Transformers / Signal Transformers V262 E 6.3 SMD TRANSFORMER

Audio Transformers / Signal Transformers V262 E 6.3 SMD TRANSFORMER

Buy Now Datasheet
Pulse Transformer, 1 Epcos - 69AH6893 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Epcos
69AH6893
Pulse Transformer, 1 Epcos 69AH6893
PULSE TRANSFORMER, 1:1:1, SMT ROHS COMPLIANT: YES

PULSE TRANSFORMER, 1:1:1, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Switching Converter, SMPS Transformers
B78304B1031A003
Transformers - Switching Converter, SMPS Transformers B78304B1031A003
XFMR DC/DC CONV SMD

XFMR DC/DC CONV SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 769553-B78304B1031A003 495-75948-1-ND 168-B78304B1031A003 B78304B1031A003 69AH6893 B78304B1031A003
Product Name Switching Converter, SMPS Transformers - B78304B1031A003 Switching Converter, SMPS Transformers SMD Switching Converter Smps Transformer Audio Transformers / Signal Transformers Pulse Transformer, 1 Epcos Transformers - Switching Converter, SMPS Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F20-120 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
1:1.33 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω - TC1.33-182X-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers