Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154512-B78302A8014A
Length: 8.38 mm
Number of Pins: 8
Categories: Custom Parts
DC Resistance (DCR): 1 mΩ
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 7.11 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1154512-B78302A8014A003 |
| Product Name | Custom Parts - Custom Parts (B - D) - B78302A8014A003 |