EPCOS AG Fixed Inductors B78148S1822K009

Description
8.2µH Unshielded Wirewound Inductor 690mA 480mOhm Max Radial
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 690mA 480mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148S1822K009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148S1822K009-ND
Fixed Inductors B78148S1822K009-ND
8.2µH Unshielded Wirewound Inductor 690mA 480mOhm Max Radial

8.2µH Unshielded Wirewound Inductor 690mA 480mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148S1822K009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers