EPCOS AG Fixed Inductors B78148S1564J009

Description
560µH Unshielded Wirewound Inductor 160mA 8.8Ohm Max Radial
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 160mA 8.8Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148S1564J009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148S1564J009-ND
Fixed Inductors B78148S1564J009-ND
560µH Unshielded Wirewound Inductor 160mA 8.8Ohm Max Radial

560µH Unshielded Wirewound Inductor 160mA 8.8Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148S1564J009-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 8.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
Common Mode Chokes - 486-5772-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers