EPCOS AG Fixed Inductors B78148S1563J000

Description
56µH Unshielded Wirewound Inductor 430mA 1.23Ohm Max Radial
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 430mA 1.23Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148S1563J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148S1563J000-ND
Fixed Inductors B78148S1563J000-ND
56µH Unshielded Wirewound Inductor 430mA 1.23Ohm Max Radial

56µH Unshielded Wirewound Inductor 430mA 1.23Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148S1563J000-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 1.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details