EPCOS AG Fixed Inductors B78148S1475J009

Description
4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Radial
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148S1475J009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148S1475J009-ND
Fixed Inductors B78148S1475J009-ND
4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Radial

4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148S1475J009-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details