EPCOS AG Fixed Inductors B78148S1472K009

Description
4.7µH Unshielded Wirewound Inductor 820mA 340mOhm Max Radial
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 820mA 340mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148S1472K009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148S1472K009-ND
Fixed Inductors B78148S1472K009-ND
4.7µH Unshielded Wirewound Inductor 820mA 340mOhm Max Radial

4.7µH Unshielded Wirewound Inductor 820mA 340mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148S1472K009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details