EPCOS AG 3.3mH 100KHz 62mA Inductor and Choke B78148S1335J000

Description
RF Choke Drum Core 3.3mH 5% 100KHz 40Q-Factor Ferrite 62mA 59.5Ohm DCR RDL T/R Product overview: B78148S1335J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3mH, 100KHz, 62mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3mH, 100KHz, 62mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148S1335J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 3.3mH 5% 100KHz 40Q-Factor Ferrite 62mA 59.5Ohm DCR RDL T/R Product overview: B78148S1335J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3mH, 100KHz, 62mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3mH, 100KHz, 62mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148S1335J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3mH 100KHz 62mA Inductor and Choke - 71-B78148S1335J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3mH 100KHz 62mA Inductor and Choke
71-B78148S1335J000
3.3mH 100KHz 62mA Inductor and Choke 71-B78148S1335J000
RF Choke Drum Core 3.3mH 5% 100KHz 40Q-Factor Ferrite 62mA 59.5Ohm DCR RDL T/R Product overview: B78148S1335J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3mH, 100KHz, 62mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3mH, 100KHz, 62mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148S1335J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 3.3mH 5% 100KHz 40Q-Factor Ferrite 62mA 59.5Ohm DCR RDL T/R Product overview: B78148S1335J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3mH, 100KHz, 62mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3mH, 100KHz, 62mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148S1335J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B78148S1335J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3MH 62MA 59.5 OHM TH

FIXED IND 3.3MH 62MA 59.5 OHM TH

Buy Now Datasheet
Fixed Inductors - 495-B78148S1335J000TR-ND - DigiKey
Thief River Falls, MN, United States
3.3mH Unshielded Wirewound Inductor 62mA 59.5Ohm Max Radial

3.3mH Unshielded Wirewound Inductor 62mA 59.5Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78148S1335J000 495-B78148S1335J000CT-ND
Product Name 3.3mH 100KHz 62mA Inductor and Choke Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke Wirewound
Core Material Ferrite
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details