EPCOS AG Fixed Inductors B78148S1334J009

Description
330µH Unshielded Wirewound Inductor 190mA 6.4Ohm Max Radial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 190mA 6.4Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148S1334J009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148S1334J009-ND
Fixed Inductors B78148S1334J009-ND
330µH Unshielded Wirewound Inductor 190mA 6.4Ohm Max Radial

330µH Unshielded Wirewound Inductor 190mA 6.4Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148S1334J009-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 6.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-2N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - CMT-8101-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details