EPCOS AG Fixed Inductors B78148S1225J009

Description
FIXED IND 2.2MH 80MA 34.7 OHM TH
Request a Quote Datasheet
Description
FIXED IND 2.2MH 80MA 34.7 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B78148S1225J009CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2MH 80MA 34.7 OHM TH

FIXED IND 2.2MH 80MA 34.7 OHM TH

Buy Now Datasheet
Fixed Inductors - 495-B78148S1225J009TB-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 80mA 34.7Ohm Max Radial

2.2mH Unshielded Wirewound Inductor 80mA 34.7Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B78148S1225J009CT-ND 495-B78148S1225J009TB-ND
Product Name Fixed Inductors Fixed Inductors
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 34.7 ohms 34.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details