EPCOS AG Fixed Inductors B78148S1224J009

Description
220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Radial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148S1224J009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148S1224J009-ND
Fixed Inductors B78148S1224J009-ND
220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Radial

220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148S1224J009-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J123JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details