EPCOS AG Fixed Inductors B78148S1185J009

Description
1.8mH Unshielded Wirewound Inductor 95mA 26Ohm Max Radial
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 95mA 26Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148S1185J009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148S1185J009-ND
Fixed Inductors B78148S1185J009-ND
1.8mH Unshielded Wirewound Inductor 95mA 26Ohm Max Radial

1.8mH Unshielded Wirewound Inductor 95mA 26Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148S1185J009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details