1.5mH Unshielded Wirewound Inductor 100mA 23Ohm Max Radial
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | B78148S1155J009-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |
| DCR | 23 ohms |