EPCOS AG Fixed Inductors B78148S1124J009

Description
120µH Unshielded Wirewound Inductor 300mA 2.4Ohm Max Radial
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 300mA 2.4Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B78148S1124J009TB-ND - DigiKey
Thief River Falls, MN, United States
120µH Unshielded Wirewound Inductor 300mA 2.4Ohm Max Radial

120µH Unshielded Wirewound Inductor 300mA 2.4Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B78148S1124J009TB-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N6 0402CS-3N6XJRW , 0402CS-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details