1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Radial
1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Radial
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B78148S1105J009CT-ND | 495-B78148S1105J009TB-ND |
| Product Name | Fixed Inductors | Fixed Inductors |
| Mounting Option | Through Hole | Through Hole |
| Technology | Wirewound | Wirewound |
| Configuration | Fixed | Fixed |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 14 ohms | 14 ohms |