EPCOS AG Fixed Inductors B78148S1103K009

Description
10µH Unshielded Wirewound Inductor 680mA 490mOhm Max Radial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 680mA 490mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148S1103K009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148S1103K009-ND
Fixed Inductors B78148S1103K009-ND
10µH Unshielded Wirewound Inductor 680mA 490mOhm Max Radial

10µH Unshielded Wirewound Inductor 680mA 490mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148S1103K009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details