EPCOS AG Fixed Inductors B78148E1683J000

Description
68µH Unshielded Wirewound Inductor 780mA 900mOhm Max Radial
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 780mA 900mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6967-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6967-2-ND
Fixed Inductors 495-6967-2-ND
68µH Unshielded Wirewound Inductor 780mA 900mOhm Max Radial

68µH Unshielded Wirewound Inductor 780mA 900mOhm Max Radial

Buy Now Datasheet
Inductor, 68Uh, 5%, 0.78A, 6.5Mhz; Product Range Epcos - 31AC6319 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 5%, 0.78A, 6.5Mhz; Product Range Epcos
31AC6319
Inductor, 68Uh, 5%, 0.78A, 6.5Mhz; Product Range Epcos 31AC6319
INDUCTOR, 68UH, 5%, 0.78A, 6.5MHZ; Product Range:BC+ Series; Inductance:68µH; DC Current Rating:780mA; DC Resistance Max:0.9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:6.5MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 68UH, 5%, 0.78A, 6.5MHZ; Product Range:BC+ Series; Inductance:68µH; DC Current Rating:780mA; DC Resistance Max:0.9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:6.5MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6967-2-ND 31AC6319
Product Name Fixed Inductors Inductor, 68Uh, 5%, 0.78A, 6.5Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers