EPCOS AG Fixed Inductors B78148E1682K009

Description
6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Radial
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148E1682K009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148E1682K009-ND
Fixed Inductors B78148E1682K009-ND
6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Radial

6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148E1682K009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details