EPCOS AG Fixed Inductors B78148E1682K000

Description
6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Radial
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6961-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6961-2-ND
Fixed Inductors 495-6961-2-ND
6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Radial

6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Radial

Buy Now Datasheet
Fixed Inductors - 495-6961-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6961-1-ND
Fixed Inductors 495-6961-1-ND
6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Radial

6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Radial

Buy Now Datasheet
Inductor, 6.8Uh, 10%, 2.45A, 25Mhz; Product Range Epcos - 31AC6318 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 10%, 2.45A, 25Mhz; Product Range Epcos
31AC6318
Inductor, 6.8Uh, 10%, 2.45A, 25Mhz; Product Range Epcos 31AC6318
INDUCTOR, 6.8UH, 10%, 2.45A, 25MHZ; Product Range:BC+ Series; Inductance:6.8µH; DC Current Rating:2.45A; DC Resistance Max:0.105ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:25MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 6.8UH, 10%, 2.45A, 25MHZ; Product Range:BC+ Series; Inductance:6.8µH; DC Current Rating:2.45A; DC Resistance Max:0.105ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:25MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6961-2-ND 31AC6318
Product Name Fixed Inductors Inductor, 6.8Uh, 10%, 2.45A, 25Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.018uH 250MHz 0.42A Inductor and Choke - 71-0402CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details