EPCOS AG 4.7UH 2.75A 85 MOHM Inductor and Choke B78148E1472K000

Description
FIXED IND 4.7UH 2.75A 85 MOHM TH Product overview: B78148E1472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.75A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.75A, 85 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1472K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 2.75A 85 MOHM TH Product overview: B78148E1472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.75A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.75A, 85 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1472K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 2.75A 85 MOHM Inductor and Choke - 71-B78148E1472K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 2.75A 85 MOHM Inductor and Choke
71-B78148E1472K000
4.7UH 2.75A 85 MOHM Inductor and Choke 71-B78148E1472K000
FIXED IND 4.7UH 2.75A 85 MOHM TH Product overview: B78148E1472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.75A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.75A, 85 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1472K000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.75A 85 MOHM TH Product overview: B78148E1472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.75A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.75A, 85 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6960-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6960-1-ND
Fixed Inductors 495-6960-1-ND
4.7µH Unshielded Wirewound Inductor 2.75A 85mOhm Max Radial

4.7µH Unshielded Wirewound Inductor 2.75A 85mOhm Max Radial

Buy Now Datasheet
Fixed Inductors - 495-6960-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6960-2-ND
Fixed Inductors 495-6960-2-ND
4.7µH Unshielded Wirewound Inductor 2.75A 85mOhm Max Radial

4.7µH Unshielded Wirewound Inductor 2.75A 85mOhm Max Radial

Buy Now Datasheet
Inductor, 4.7Uh, 10%, 2.75A, 35Mhz; Product Range Epcos - 31AC6315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 10%, 2.75A, 35Mhz; Product Range Epcos
31AC6315
Inductor, 4.7Uh, 10%, 2.75A, 35Mhz; Product Range Epcos 31AC6315
INDUCTOR, 4.7UH, 10%, 2.75A, 35MHZ; Product Range:BC+ Series; Inductance:4.7µH; DC Current Rating:2.75A; DC Resistance Max:0.085ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:35MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 4.7UH, 10%, 2.75A, 35MHZ; Product Range:BC+ Series; Inductance:4.7µH; DC Current Rating:2.75A; DC Resistance Max:0.085ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:35MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78148E1472K000 495-6960-1-ND 31AC6315
Product Name 4.7UH 2.75A 85 MOHM Inductor and Choke Fixed Inductors Inductor, 4.7Uh, 10%, 2.75A, 35Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details