EPCOS AG 5A 27 MOHM Inductor and Choke B78148E1471M000

Description
FIXED IND 470NH 5A 27 MOHM TH Product overview: B78148E1471M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5A, 27 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1471M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 5A 27 MOHM TH Product overview: B78148E1471M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5A, 27 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1471M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A 27 MOHM Inductor and Choke - 71-B78148E1471M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 27 MOHM Inductor and Choke
71-B78148E1471M000
5A 27 MOHM Inductor and Choke 71-B78148E1471M000
FIXED IND 470NH 5A 27 MOHM TH Product overview: B78148E1471M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5A, 27 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1471M000 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 5A 27 MOHM TH Product overview: B78148E1471M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5A, 27 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1471M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6954-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6954-2-ND
Fixed Inductors 495-6954-2-ND
470nH Unshielded Wirewound Inductor 5A 27mOhm Max Radial

470nH Unshielded Wirewound Inductor 5A 27mOhm Max Radial

Buy Now Datasheet
Fixed Inductors - 495-6954-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6954-1-ND
Fixed Inductors 495-6954-1-ND
470nH Unshielded Wirewound Inductor 5A 27mOhm Max Radial

470nH Unshielded Wirewound Inductor 5A 27mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78148E1471M000 495-6954-2-ND
Product Name 5A 27 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details