EPCOS AG Fixed Inductors B78148E1333J000

Description
33µH Unshielded Wirewound Inductor 1.05A 550mOhm Max Radial
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 1.05A 550mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B78148E1333J000CT-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 1.05A 550mOhm Max Radial

33µH Unshielded Wirewound Inductor 1.05A 550mOhm Max Radial

Buy Now Datasheet
Fixed Inductors - 495-B78148E1333J000TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 1.05A 550mOhm Max Radial

33µH Unshielded Wirewound Inductor 1.05A 550mOhm Max Radial

Buy Now Datasheet
33UH 1.05A 550 MOHM Inductor and Choke - 71-B78148E1333J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 1.05A 550 MOHM Inductor and Choke
71-B78148E1333J000
33UH 1.05A 550 MOHM Inductor and Choke 71-B78148E1333J000
FIXED IND 33UH 1.05A 550 MOHM TH Product overview: B78148E1333J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.05A, 550 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.05A, 550 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1333J000 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.05A 550 MOHM TH Product overview: B78148E1333J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.05A, 550 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.05A, 550 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1333J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 33Uh, 5%, 1.05A, 9Mhz; Product Range Epcos - 31AC6313 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 5%, 1.05A, 9Mhz; Product Range Epcos
31AC6313
Inductor, 33Uh, 5%, 1.05A, 9Mhz; Product Range Epcos 31AC6313
INDUCTOR, 33UH, 5%, 1.05A, 9MHZ; Product Range:BC+ Series; Inductance:33µH; DC Current Rating:1.05A; DC Resistance Max:0.55ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:9MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 33UH, 5%, 1.05A, 9MHZ; Product Range:BC+ Series; Inductance:33µH; DC Current Rating:1.05A; DC Resistance Max:0.55ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:9MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B78148E1333J000CT-ND 71-B78148E1333J000 31AC6313
Product Name Fixed Inductors 33UH 1.05A 550 MOHM Inductor and Choke Inductor, 33Uh, 5%, 1.05A, 9Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N9 0201DS-6N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers