EPCOS AG Fixed Inductors B78148E1332K009

Description
3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Radial
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148E1332K009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148E1332K009-ND
Fixed Inductors B78148E1332K009-ND
3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Radial

3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148E1332K009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details