EPCOS AG Fixed Inductors B78148E1331M009

Description
330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Radial
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148E1331M009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148E1331M009-ND
Fixed Inductors B78148E1331M009-ND
330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Radial

330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148E1331M009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
Common Mode Chokes - 486-3143-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers