EPCOS AG 5.3A 23 MOHM Inductor and Choke B78148E1331M000

Description
FIXED IND 330NH 5.3A 23 MOHM TH Product overview: B78148E1331M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.3A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1331M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 5.3A 23 MOHM TH Product overview: B78148E1331M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.3A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1331M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.3A 23 MOHM Inductor and Choke - 71-B78148E1331M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3A 23 MOHM Inductor and Choke
71-B78148E1331M000
5.3A 23 MOHM Inductor and Choke 71-B78148E1331M000
FIXED IND 330NH 5.3A 23 MOHM TH Product overview: B78148E1331M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.3A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1331M000 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 5.3A 23 MOHM TH Product overview: B78148E1331M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.3A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1331M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6953-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6953-1-ND
Fixed Inductors 495-6953-1-ND
330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Radial

330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Radial

Buy Now Datasheet
Fixed Inductors - 495-6953-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6953-2-ND
Fixed Inductors 495-6953-2-ND
330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Radial

330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78148E1331M000 495-6953-1-ND
Product Name 5.3A 23 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details