EPCOS AG 2.2uH 1MHz 3.4A Inductor and Choke B78148E1222K000

Description
RF Choke Drum Core 2.2uH 10% 1MHz 50Q-Factor Ferrite 3.4A 0.057Ohm DCR RDL T/R Product overview: B78148E1222K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1222K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 2.2uH 10% 1MHz 50Q-Factor Ferrite 3.4A 0.057Ohm DCR RDL T/R Product overview: B78148E1222K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1222K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2uH 1MHz 3.4A Inductor and Choke - 71-B78148E1222K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 1MHz 3.4A Inductor and Choke
71-B78148E1222K000
2.2uH 1MHz 3.4A Inductor and Choke 71-B78148E1222K000
RF Choke Drum Core 2.2uH 10% 1MHz 50Q-Factor Ferrite 3.4A 0.057Ohm DCR RDL T/R Product overview: B78148E1222K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1222K000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 2.2uH 10% 1MHz 50Q-Factor Ferrite 3.4A 0.057Ohm DCR RDL T/R Product overview: B78148E1222K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1222K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6958-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6958-1-ND
Fixed Inductors 495-6958-1-ND
2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Radial

2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Radial

Buy Now Datasheet
Fixed Inductors - 495-6958-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6958-2-ND
Fixed Inductors 495-6958-2-ND
2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Radial

2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Radial

Buy Now Datasheet
Inductor, 2.2Uh, 10%, 3.4A, 150Mhz; Product Range Epcos - 31AC6309 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 10%, 3.4A, 150Mhz; Product Range Epcos
31AC6309
Inductor, 2.2Uh, 10%, 3.4A, 150Mhz; Product Range Epcos 31AC6309
INDUCTOR, 2.2UH, 10%, 3.4A, 150MHZ; Product Range:BC+ Series; Inductance:2.2µH; DC Current Rating:3.4A; DC Resistance Max:0.057ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:150MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 2.2UH, 10%, 3.4A, 150MHZ; Product Range:BC+ Series; Inductance:2.2µH; DC Current Rating:3.4A; DC Resistance Max:0.057ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:150MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78148E1222K000 495-6958-1-ND 31AC6309
Product Name 2.2uH 1MHz 3.4A Inductor and Choke Fixed Inductors Inductor, 2.2Uh, 10%, 3.4A, 150Mhz; Product Range Epcos
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 50 50
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.022uH 250MHz 0.7A Inductor and Choke - 71-0603CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - CMT-8117-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details