EPCOS AG Fixed Inductors B78148E1153K000

Description
15µH Unshielded Wirewound Inductor 1.6A 230mOhm Max Radial
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.6A 230mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6963-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6963-2-ND
Fixed Inductors 495-6963-2-ND
15µH Unshielded Wirewound Inductor 1.6A 230mOhm Max Radial

15µH Unshielded Wirewound Inductor 1.6A 230mOhm Max Radial

Buy Now Datasheet
Inductor, 15Uh, 10%, 1.6A, 15Mhz; Product Range Epcos - 31AC6307 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 10%, 1.6A, 15Mhz; Product Range Epcos
31AC6307
Inductor, 15Uh, 10%, 1.6A, 15Mhz; Product Range Epcos 31AC6307
INDUCTOR, 15UH, 10%, 1.6A, 15MHZ; Product Range:BC+ Series; Inductance:15µH; DC Current Rating:1.6A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:15MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 15UH, 10%, 1.6A, 15MHZ; Product Range:BC+ Series; Inductance:15µH; DC Current Rating:1.6A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:15MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6963-2-ND 31AC6307
Product Name Fixed Inductors Inductor, 15Uh, 10%, 1.6A, 15Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details