EPCOS AG Fixed Inductors B78148E1152K009

Description
1.5µH Unshielded Wirewound Inductor 3.8A 47mOhm Max Radial
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 3.8A 47mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148E1152K009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148E1152K009-ND
Fixed Inductors B78148E1152K009-ND
1.5µH Unshielded Wirewound Inductor 3.8A 47mOhm Max Radial

1.5µH Unshielded Wirewound Inductor 3.8A 47mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148E1152K009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details