EPCOS AG Fixed Inductors B78148E1101M000

Description
100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Radial
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6950-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6950-2-ND
Fixed Inductors 495-6950-2-ND
100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Radial

100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Radial

Buy Now Datasheet
Fixed Inductors - 495-6950-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6950-1-ND
Fixed Inductors 495-6950-1-ND
100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Radial

100nH Unshielded Wirewound Inductor 7.3A 15mOhm Max Radial

Buy Now Datasheet
Inductor, 0.1Uh, 20%, 7.3A, 700Mhz; Product Range Epcos - 31AC6301 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.1Uh, 20%, 7.3A, 700Mhz; Product Range Epcos
31AC6301
Inductor, 0.1Uh, 20%, 7.3A, 700Mhz; Product Range Epcos 31AC6301
INDUCTOR, 0.1UH, 20%, 7.3A, 700MHZ; Product Range:BC+ Series; Inductance:100nH; DC Current Rating:7.3A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:700MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 0.1UH, 20%, 7.3A, 700MHZ; Product Range:BC+ Series; Inductance:100nH; DC Current Rating:7.3A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:700MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6950-2-ND 31AC6301
Product Name Fixed Inductors Inductor, 0.1Uh, 20%, 7.3A, 700Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.1uH 513Ohm 7.9MHz Inductor and Choke - 71-0402AF-101XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers