EPCOS AG Fixed Inductors B78108T1562K000

Description
5.6µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78108T1562K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78108T1562K000-ND
Fixed Inductors B78108T1562K000-ND
5.6µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max Axial

5.6µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78108T1562K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers