EPCOS AG Fixed Inductors B78108T1223K000

Description
22µH Unshielded Wirewound Inductor 170mA 3.2Ohm Max Axial
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 170mA 3.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78108T1223K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78108T1223K000-ND
Fixed Inductors B78108T1223K000-ND
22µH Unshielded Wirewound Inductor 170mA 3.2Ohm Max Axial

22µH Unshielded Wirewound Inductor 170mA 3.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78108T1223K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details