EPCOS AG Fixed Inductors B78108T1183K000

Description
18µH Unshielded Wirewound Inductor 175mA 2.9Ohm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 175mA 2.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78108T1183K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78108T1183K000-ND
Fixed Inductors B78108T1183K000-ND
18µH Unshielded Wirewound Inductor 175mA 2.9Ohm Max Axial

18µH Unshielded Wirewound Inductor 175mA 2.9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78108T1183K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers