EPCOS AG Fixed Inductors B78108T1153K000

Description
15µH Unshielded Wirewound Inductor 185mA 2.7Ohm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 185mA 2.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78108T1153K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78108T1153K000-ND
Fixed Inductors B78108T1153K000-ND
15µH Unshielded Wirewound Inductor 185mA 2.7Ohm Max Axial

15µH Unshielded Wirewound Inductor 185mA 2.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78108T1153K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.011uH 250MHz 0.64A Inductor and Choke - 71-0402CS-11NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 5 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details