EPCOS AG Fixed Inductors B78108T1104K000

Description
100µH Unshielded Wirewound Inductor 85mA 12.5Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 85mA 12.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5575-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5575-2-ND
Fixed Inductors 495-5575-2-ND
100µH Unshielded Wirewound Inductor 85mA 12.5Ohm Max Axial

100µH Unshielded Wirewound Inductor 85mA 12.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-5575-2-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 12.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details