EPCOS AG Fixed Inductors B78108S1682K009

Description
6.8µH Unshielded Wirewound Inductor 670mA 510mOhm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 670mA 510mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B78108S1682K009CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 670mA 510mOhm Max Axial

6.8µH Unshielded Wirewound Inductor 670mA 510mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B78108S1682K009TB-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 670mA 510mOhm Max Axial

6.8µH Unshielded Wirewound Inductor 670mA 510mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B78108S1682K009CT-ND 495-B78108S1682K009TB-ND
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers