EPCOS AG Fixed Inductors B78108S1682K000

Description
6.8µH Unshielded Wirewound Inductor 670mA 510mOhm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 670mA 510mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5572-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5572-1-ND
Fixed Inductors 495-5572-1-ND
6.8µH Unshielded Wirewound Inductor 670mA 510mOhm Max Axial

6.8µH Unshielded Wirewound Inductor 670mA 510mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5572-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5572-2-ND
Fixed Inductors 495-5572-2-ND
6.8µH Unshielded Wirewound Inductor 670mA 510mOhm Max Axial

6.8µH Unshielded Wirewound Inductor 670mA 510mOhm Max Axial

Buy Now Datasheet
Inductor, 6.8Uh, 0.67A, 75Mhz, Axial Rohs Compliant Epcos - 73AJ2443 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 0.67A, 75Mhz, Axial Rohs Compliant Epcos
73AJ2443
Inductor, 6.8Uh, 0.67A, 75Mhz, Axial Rohs Compliant Epcos 73AJ2443
INDUCTOR, 6.8UH, 0.67A, 75MHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, 0.67A, 75MHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5572-1-ND 73AJ2443
Product Name Fixed Inductors Inductor, 6.8Uh, 0.67A, 75Mhz, Axial Rohs Compliant Epcos
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details