EPCOS AG Fixed Inductors B78108S1475J000

Description
4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Axial
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5570-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5570-1-ND
Fixed Inductors 495-5570-1-ND
4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5570-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5570-2-ND
Fixed Inductors 495-5570-2-ND
4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 4.7 Mh, 5%, 78 Ohm, 55 Ma Rohs Compliant Epcos - 07WX7036 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 4.7 Mh, 5%, 78 Ohm, 55 Ma Rohs Compliant Epcos
07WX7036
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 4.7 Mh, 5%, 78 Ohm, 55 Ma Rohs Compliant Epcos 07WX7036
Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 4.7 mH, 5%, 78 ohm, 55 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 4.7 mH, 5%, 78 ohm, 55 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5570-1-ND 07WX7036
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 4.7 Mh, 5%, 78 Ohm, 55 Ma Rohs Compliant Epcos
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1670183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 60
View Details