EPCOS AG Fixed Inductors B78108S1474J000

Description
470µH Unshielded Wirewound Inductor 170mA 7.9Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 170mA 7.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5569-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5569-2-ND
Fixed Inductors 495-5569-2-ND
470µH Unshielded Wirewound Inductor 170mA 7.9Ohm Max Axial

470µH Unshielded Wirewound Inductor 170mA 7.9Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5569-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5569-1-ND
Fixed Inductors 495-5569-1-ND
470µH Unshielded Wirewound Inductor 170mA 7.9Ohm Max Axial

470µH Unshielded Wirewound Inductor 170mA 7.9Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - B78108S1474J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B78108S1474J000
Fixed Inductors B78108S1474J000
FIXED IND 470UH 170MA 7.9 OHM TH

FIXED IND 470UH 170MA 7.9 OHM TH

Supplier's Site Datasheet
Rf Chokes, 470Uh, 5%, 2.2Mhz, Axial; Product Range Epcos - 07WX7035 - Newark, An Avnet Company
Chicago, IL, United States
Rf Chokes, 470Uh, 5%, 2.2Mhz, Axial; Product Range Epcos
07WX7035
Rf Chokes, 470Uh, 5%, 2.2Mhz, Axial; Product Range Epcos 07WX7035
RF CHOKES, 470UH, 5%, 2.2MHZ, AXIAL; Product Range:B78108S BC Series; Inductance:470µH; DC Current Rating:170mA; DC Resistance Max:7.9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.2MHz; Case Dimensions:4mm x 9.2mm RoHS Compliant: Yes

RF CHOKES, 470UH, 5%, 2.2MHZ, AXIAL; Product Range:B78108S BC Series; Inductance:470µH; DC Current Rating:170mA; DC Resistance Max:7.9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.2MHz; Case Dimensions:4mm x 9.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 470Uh, 170Ma, 5%, Full Reel; Product Range Epcos - 94W7704 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 170Ma, 5%, Full Reel; Product Range Epcos
94W7704
Inductor, 470Uh, 170Ma, 5%, Full Reel; Product Range Epcos 94W7704
INDUCTOR, 470UH, 170MA, 5%, FULL REEL; Product Range:-; Inductance:470µH; DC Current Rating:170mA; DC Resistance Max:7.9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:2.2MHz; SVHC:Lead (27-Jun-2018); Current RoHS Compliant: Yes

INDUCTOR, 470UH, 170MA, 5%, FULL REEL; Product Range:-; Inductance:470µH; DC Current Rating:170mA; DC Resistance Max:7.9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:2.2MHz; SVHC:Lead (27-Jun-2018); Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 495-5569-2-ND B78108S1474J000 07WX7035 94W7704
Product Name Fixed Inductors Fixed Inductors Rf Chokes, 470Uh, 5%, 2.2Mhz, Axial; Product Range Epcos Inductor, 470Uh, 170Ma, 5%, Full Reel; Product Range Epcos
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
DCR 7.9 ohms 7.9 ohms 7.9 ohms 7.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 20
View Details
Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers