EPCOS AG 39UH 470MA 1.02 OHM Inductor and Choke B78108S1393J000

Description
FIXED IND 39UH 470MA 1.02 OHM TH Product overview: B78108S1393J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 470MA, 1.02 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 470MA, 1.02 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1393J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 470MA 1.02 OHM TH Product overview: B78108S1393J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 470MA, 1.02 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 470MA, 1.02 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1393J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39UH 470MA 1.02 OHM Inductor and Choke - 71-B78108S1393J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39UH 470MA 1.02 OHM Inductor and Choke
71-B78108S1393J000
39UH 470MA 1.02 OHM Inductor and Choke 71-B78108S1393J000
FIXED IND 39UH 470MA 1.02 OHM TH Product overview: B78108S1393J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 470MA, 1.02 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 470MA, 1.02 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1393J000 can be used for catalog matching and distributor lookup.

FIXED IND 39UH 470MA 1.02 OHM TH Product overview: B78108S1393J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 470MA, 1.02 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 470MA, 1.02 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1393J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B78108S1393J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 39UH 470MA 1.02 OHM TH

FIXED IND 39UH 470MA 1.02 OHM TH

Buy Now Datasheet
Fixed Inductors - 495-B78108S1393J000TR-ND - DigiKey
Thief River Falls, MN, United States
39µH Unshielded Wirewound Inductor 470mA 1.02Ohm Max Axial

39µH Unshielded Wirewound Inductor 470mA 1.02Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78108S1393J000 495-B78108S1393J000CT-ND
Product Name 39UH 470MA 1.02 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details