EPCOS AG Fixed Inductors B78108S1332K000

Description
3.3µH Unshielded Wirewound Inductor 900mA 290mOhm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 900mA 290mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B78108S1332K000TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 900mA 290mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 900mA 290mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B78108S1332K000CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 900mA 290mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 900mA 290mOhm Max Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 3.3 H, 10%, 0.29 Ohm, 900 Ma Rohs Compliant Epcos - 07WX7029 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 3.3 H, 10%, 0.29 Ohm, 900 Ma Rohs Compliant Epcos
07WX7029
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 3.3 H, 10%, 0.29 Ohm, 900 Ma Rohs Compliant Epcos 07WX7029
Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 3.3 H, 10%, 0.29 ohm, 900 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 3.3 H, 10%, 0.29 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 3.3 H, 10%, 0.29 Ohm, 900 Ma Rohs Compliant Epcos - 94W7700 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 3.3 H, 10%, 0.29 Ohm, 900 Ma Rohs Compliant Epcos
94W7700
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 3.3 H, 10%, 0.29 Ohm, 900 Ma Rohs Compliant Epcos 94W7700
Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 3.3 H, 10%, 0.29 ohm, 900 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 3.3 H, 10%, 0.29 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B78108S1332K000TR-ND 07WX7029
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 3.3 H, 10%, 0.29 Ohm, 900 Ma Rohs Compliant Epcos
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.2900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-5N4XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details