EPCOS AG Fixed Inductors B78108S1224J000

Description
220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5558-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5558-1-ND
Fixed Inductors 495-5558-1-ND
220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Axial

220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5558-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5558-2-ND
Fixed Inductors 495-5558-2-ND
220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Axial

220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Axial

Buy Now Datasheet
Rf Chokes, 220Uh, 5%, 3.7Mhz, Axial; Product Range Epcos - 11J6647 - Newark, An Avnet Company
Chicago, IL, United States
Rf Chokes, 220Uh, 5%, 3.7Mhz, Axial; Product Range Epcos
11J6647
Rf Chokes, 220Uh, 5%, 3.7Mhz, Axial; Product Range Epcos 11J6647
RF CHOKES, 220UH, 5%, 3.7MHZ, AXIAL; Product Range:B78108S BC Series; Inductance:220µH; DC Current Rating:250mA; DC Resistance Max:3.3ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:3.7MHz; Case Dimensions:4mm x 9.2mm RoHS Compliant: Yes

RF CHOKES, 220UH, 5%, 3.7MHZ, AXIAL; Product Range:B78108S BC Series; Inductance:220µH; DC Current Rating:250mA; DC Resistance Max:3.3ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:3.7MHz; Case Dimensions:4mm x 9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 220 H, 5%, 3.3 Ohm, 250 Ma Rohs Compliant Epcos - 94W7699 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 220 H, 5%, 3.3 Ohm, 250 Ma Rohs Compliant Epcos
94W7699
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 220 H, 5%, 3.3 Ohm, 250 Ma Rohs Compliant Epcos 94W7699
Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 220 H, 5%, 3.3 ohm, 250 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 220 H, 5%, 3.3 ohm, 250 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 495-5558-1-ND 11J6647 94W7699
Product Name Fixed Inductors Rf Chokes, 220Uh, 5%, 3.7Mhz, Axial; Product Range Epcos Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 220 H, 5%, 3.3 Ohm, 250 Ma Rohs Compliant Epcos
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details