22µH Unshielded Wirewound Inductor 560mA 740mOhm Max Axial
22µH Unshielded Wirewound Inductor 560mA 740mOhm Max Axial
RF Choke Drum Core 22uH 10% 100KHz 55Q-Factor Ferrite 0.56A 0.74Ohm DCR AXL T/R Product overview: B78108S1223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 0.56A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 0.56A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1223K000 can be used for catalog matching and distributor lookup.
HF-CHOKE BC ROHS COMPLIANT: YES 10% / TAPE & REEL
INDUCTOR, 22UH, 0.56A, 13MHZ, AXIAL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | 495-5557-2-ND | 71-B78108S1223K000 | 05J9794 | 73AJ2440 |
| Product Name | Fixed Inductors | 22uH 100KHz 0.56A Inductor and Choke | Hf-Choke Bc Rohs Compliant Epcos | Inductor, 22Uh, 0.56A, 13Mhz, Axial Rohs Compliant Epcos |
| Mounting Option | Through Hole | Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| DCR | 0.7400 ohms |